A fixed near-infrared thermal imaging camera for high-temperature measurement and thermal imaging, with direct Gigabit Ethernet connection for use with LIPS NIR software. It features a 656 x 494 silicon focal plane array, 30 Hz frame rate, and spectral range of 0.78 to 1.1 µm. Available in four temperature ranges from 600 to 3000°C, with four lens options (8 mm to 75 mm focal length) and five close-up lenses for focused applications. Accuracy is 0.5% of reading up to 1600°C and 1% above. Housing is IP65/NEMA 4 sealed, with dimensions of 81 x 114 x 215 mm and weight of 1.76 kg. Operates from 0 to 50°C, powered by 12 to 30 V dc. Includes two ¼" UNC mounting holes and comes with standard accessories including LIPS software, power supply, and cables.
A fixed thermal imager for high temperature measurement and thermal imaging. Direct Ethernet cable connection to PC running LIPS NIR for display, recording, alarms, analysis and manipulation of thermal images.
| LAND | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | NIR |
| Product Name | Near Infrared (NIR) Fixed Thermal Imager |
| Detector Type | Flying Spot; Array |
| Cooling | Uncooled |
| Computer Host | PC |
| Ambient Temperature Range | 32 to 122 F (0.0 to 50 C) |
| Measurement Range | 600 to 3000 C (1112 to 5432 F) |