The D280-1 Single Loop Indicator & Controller from West Control Solutions is designed for versatile applications including process control, weighing, and batching. It features a large 5-digit display and offers customer-specific linearization for all sensors with up to 15 segments. The device supports a variety of input types, including thermocouples and resistance thermometers, and provides a galvanically isolated output. It includes multiple control options such as ON/OFF, two-point, and continuous control, along with limit signaling functions and alarm management. The controller operates within an extended temperature range up to 60 °C and is equipped with a splash-water-proof front (IP65) for durability. Communication is facilitated through an RS422/485 Modbus RTU interface, and the device can be configured using the BlueControl software for enhanced functionality. The D280-1 is suitable for environments requiring reliable monitoring and control, making it a practical choice for engineers in various industrial applications.
The PMA Digital 280-1 indicator ensures a fast reaction time with a scan rate of 100 ms cycle time.
The instrument offers customer-specific linearization for all sensors (16 segments). The maximum and minimum values are always stored and may be displayed on the front for quick reference. In addition to an indicator the Digital 280-1 can also be used as a signaller, on/off controller, two-point controller or a continuous controller.
The Digital 280-1 indicator is suitable for use in the following applications:
Benefits & Features
| West Control Solutions | |
|---|---|
| Product Category | Temperature Indicators |
| Product Name | D280-1 Single Loop Indicator & Controller |
| Mounting Options | Panel Mount (Meter) |
| Reference Material | Platinum |
| Probe Resistance Values | 100 Ohm, 1000 Ohm |
| Sensed Temperature Range | -328 to 4199 F (-200 to 2315 C) |
| Input Options | Accepts Thermocouple Inputs; Accepts RTD Inputs |