ABB Measurement & Analytics Seal Pot Seal Fluid Supply Tank ST95

Description
Since the Level Indicated by the ST95 is More Visible than with a Conventional Gauge Glass, it is Easier to Monitor Seal Performance. The ST95 was Developed to Decrease Installation Costs for Customers that were Sourcing the Pots without Gauge Glasses from Seal Manufacturers and Adding gauge to the Pots Themselves. The ST95 Makes a More Compact and Less Expensive Installation under these Circumstances.
Request a Quote
Description
Since the Level Indicated by the ST95 is More Visible than with a Conventional Gauge Glass, it is Easier to Monitor Seal Performance. The ST95 was Developed to Decrease Installation Costs for Customers that were Sourcing the Pots without Gauge Glasses from Seal Manufacturers and Adding gauge to the Pots Themselves. The ST95 Makes a More Compact and Less Expensive Installation under these Circumstances.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST95 Seal Pot Seal Fluid Supply Tank from ABB Measurement & Analytics is designed for effective monitoring and management of barrier fluid levels. It features high visibility, magnetically coupled barrier fluid level indication, and optional high/low level switches. The tank is constructed from stainless steel, ensuring durability and resistance to corrosion. Various capacity options are available, ranging from 2 to 5 gallons, with dimensions that accommodate different installation requirements. The ST95 can be customized with additional features such as a cooling coil, fill, vent, and drain valves, and is compliant with ASME code and PED certification. It supports specific gravity requirements for barrier fluids and offers multiple connection types, including threaded and flanged options. This product is suitable for applications where reliable seal fluid supply and monitoring are critical.

Datasheet Summary
Powered by GS/AI

The ST95 Seal Pot Seal Fluid Supply Tank from ABB Measurement & Analytics is designed for effective monitoring and management of barrier fluid levels. It features high visibility, magnetically coupled barrier fluid level indication, and optional high/low level switches. The tank is constructed from stainless steel, ensuring durability and resistance to corrosion. Various capacity options are available, ranging from 2 to 5 gallons, with dimensions that accommodate different installation requirements. The ST95 can be customized with additional features such as a cooling coil, fill, vent, and drain valves, and is compliant with ASME code and PED certification. It supports specific gravity requirements for barrier fluids and offers multiple connection types, including threaded and flanged options. This product is suitable for applications where reliable seal fluid supply and monitoring are critical.

Suppliers

Company
Product
Description
Supplier Links
Seal Pot Seal Fluid Supply Tank - ST95 - ABB Measurement & Analytics
Zurich, Switzerland
Seal Pot Seal Fluid Supply Tank
ST95
Seal Pot Seal Fluid Supply Tank ST95
Since the Level Indicated by the ST95 is More Visible than with a Conventional Gauge Glass, it is Easier to Monitor Seal Performance. The ST95 was Developed to Decrease Installation Costs for Customers that were Sourcing the Pots without Gauge Glasses from Seal Manufacturers and Adding gauge to the Pots Themselves. The ST95 Makes a More Compact and Less Expensive Installation under these Circumstances.

Since the Level Indicated by the ST95 is More Visible than with a Conventional Gauge Glass, it is Easier to Monitor Seal Performance. The ST95 was Developed to Decrease Installation Costs for Customers that were Sourcing the Pots without Gauge Glasses from Seal Manufacturers and Adding gauge to the Pots Themselves. The ST95 Makes a More Compact and Less Expensive Installation under these Circumstances.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number ST95
Product Name Seal Pot Seal Fluid Supply Tank
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level; Single Point or Multi-Point Level (optional feature)
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Buoyancy Level Switch - MS10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Buoyancy Level Switch - MS50 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Vibrating Fork Level Switch - Resonator™  - RS85 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Number of Switch Points Range 1 (#)
View Details
Vibrating Fork Level Switch - Resonator™  - RS85 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Number of Switch Points Range 1 (#)
View Details