Pelonis Technologies, Inc. AC to DC Digital Temperature and Time Controller DTC-T

Description
The DTC-T series AC to DC Digital Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input, providing four settings of 25%, 50%, 75% and 100%. The temperature can be controlled within 1 ºC of the set temperature and the time/temperature can be customized and set to various levels. The output temperature varies depending on the heater device. It is small, lightweight, and easy to control.
Request a Quote
Description
The DTC-T series AC to DC Digital Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input, providing four settings of 25%, 50%, 75% and 100%. The temperature can be controlled within 1 ºC of the set temperature and the time/temperature can be customized and set to various levels. The output temperature varies depending on the heater device. It is small, lightweight, and easy to control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC to DC Digital Temperature and Time Controller - DTC-T - Pelonis Technologies, Inc.
Exton, PA, USA
AC to DC Digital Temperature and Time Controller
DTC-T
AC to DC Digital Temperature and Time Controller DTC-T
The DTC-T series AC to DC Digital Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input, providing four settings of 25%, 50%, 75% and 100%. The temperature can be controlled within 1 ºC of the set temperature and the time/temperature can be customized and set to various levels. The output temperature varies depending on the heater device. It is small, lightweight, and easy to control.

The DTC-T series AC to DC Digital Temperature and Time Controller uses Pulse Width Modulation (PWM) to control power input, providing four settings of 25%, 50%, 75% and 100%. The temperature can be controlled within 1 ºC of the set temperature and the time/temperature can be customized and set to various levels. The output temperature varies depending on the heater device. It is small, lightweight, and easy to control.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Temperature Controllers
Product Number DTC-T
Product Name AC to DC Digital Temperature and Time Controller
Control Limit
Unlock Full Specs
to access all available technical data

Similar Products

Micro Temperature and Time Controller - MT - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
4-Phase Temperature and Time Controller - DTC-S - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Negative Temperature Coefficient (NTC) 4-Phase Temperature and Time Controller - DTC-N - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details