Tempco Electric Heater Corporation Temperature Controller Model TEC-9400

Description
Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control & auto-tune function Wide range of alarm mode selection Lockout protection Bumpless transfer during failure mode Soft-start ramp & dwell timer Bright LCD display stabilized with digital filter High performance with low cost
Request a Quote
Description
Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control & auto-tune function Wide range of alarm mode selection Lockout protection Bumpless transfer during failure mode Soft-start ramp & dwell timer Bright LCD display stabilized with digital filter High performance with low cost
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model TEC-9400 is a 1/16 DIN temperature controller designed for precise temperature management in various applications. It features fuzzy logic PID autotune control for both heating and cooling, ensuring optimal performance. The controller supports universal input configurations, including Type J thermocouples, PT100, mA, and voltage inputs, with an 18-bit D-A converter for high accuracy.

The device includes a countdown display, a micro USB programming port for easy setup, and a fast sampling rate of 200 milliseconds. It offers manual control and an extensive range of alarm modes, along with lockout protection and bumpless transfer during failure modes. The bright LCD display adheres to NFPA/IEC standard colors, enhancing visibility.

Power input options range from 90-250 VAC to 11-40 VDC, with multiple output configurations available, including relay and analog retransmission options. The controller is equipped with two event inputs and supports RS-485 communication for data transmission. It operates within a temperature range of -10°C to 50°C and has a compact size of 48 mm x 48 mm, making it suitable for various panel mounting applications.

Datasheet Summary
Powered by GS/AI

Model TEC-9400 is a 1/16 DIN temperature controller designed for precise temperature management in various applications. It features fuzzy logic PID autotune control for both heating and cooling, ensuring optimal performance. The controller supports universal input configurations, including Type J thermocouples, PT100, mA, and voltage inputs, with an 18-bit D-A converter for high accuracy.

The device includes a countdown display, a micro USB programming port for easy setup, and a fast sampling rate of 200 milliseconds. It offers manual control and an extensive range of alarm modes, along with lockout protection and bumpless transfer during failure modes. The bright LCD display adheres to NFPA/IEC standard colors, enhancing visibility.

Power input options range from 90-250 VAC to 11-40 VDC, with multiple output configurations available, including relay and analog retransmission options. The controller is equipped with two event inputs and supports RS-485 communication for data transmission. It operates within a temperature range of -10°C to 50°C and has a compact size of 48 mm x 48 mm, making it suitable for various panel mounting applications.

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - Model TEC-9400 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Temperature Controller
Model TEC-9400
Temperature Controller Model TEC-9400
Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control & auto-tune function Wide range of alarm mode selection Lockout protection Bumpless transfer during failure mode Soft-start ramp & dwell timer Bright LCD display stabilized with digital filter High performance with low cost

Design Features

  • 1/16 DIN size – 48 mm × 48 mm
  • Fuzzy modified PID heat and cool control
  • Universal input (TC, PT100, mA, V)
    with high accuracy 18-bit D-A
  • Countdown display
  • RS - 485 and Analog Retransmission Available
  • Micro USB Programming Port
  • Fast sampling rate (200 msec)
  • Manual control & auto-tune function
  • Wide range of alarm mode selection
  • Lockout protection
  • Bumpless transfer during failure mode
  • Soft-start ramp & dwell timer
  • Bright LCD display stabilized with digital filter
  • High performance with low cost
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Controllers
Product Number Model TEC-9400
Product Name Temperature Controller
Control PID; Fuzzy Logic
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-704 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-920 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-8100 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details