Tempco Electric Heater CorporationTemperature ControllerModel TEC-902
Description
Design Features
1/16 DIN size – 48 mm × 48 mm
Short panel depth – only 3-3/8" (86 mm) required
Laser trimmed ASIC components
On-off or time proportional selections
Wide selection of output options
Dial/Potentiometer setpoint
Sensor break protection
Good performance at a very low price
Model TEC-901 temperature control
Model TEC-902 temperature control with process temperature Hi-Low LED indicators
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
1/16 DIN size – 48 mm × 48 mm
Short panel depth – only 3-3/8" (86 mm) required
Laser trimmed ASIC components
On-off or time proportional selections
Wide selection of output options
Dial/Potentiometer setpoint
Sensor break protection
Good performance at a very low price
Model TEC-901 temperature control
Model TEC-902 temperature control with process temperature Hi-Low LED indicators
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TEC-901 is a 1/16 DIN temperature controller with a 48 mm × 48 mm × 94 mm footprint and 86 mm panel depth, featuring on-off or proportional control, sensor break protection, and a single-turn potentiometer setpoint. It supports thermocouple Type J or K or RTD input (100 Ω Pt, DIN or JIS), with relay output (240 VAC, 5 A), SSR drive (20 VDC, 20 mA max), or linear outputs (4-20 mA, 0-20 mA, 0-10 VDC). The controller has a proportional band of 2.2% of span, 1% hysteresis, and operates from 32 to 122°F with UL3121-1 safety approval, IP30 front panel, and EN61326 EMC compliance.
Datasheet Summary Powered by GS/AI
The TEC-901 is a 1/16 DIN temperature controller with a 48 mm × 48 mm × 94 mm footprint and 86 mm panel depth, featuring on-off or proportional control, sensor break protection, and a single-turn potentiometer setpoint. It supports thermocouple Type J or K or RTD input (100 Ω Pt, DIN or JIS), with relay output (240 VAC, 5 A), SSR drive (20 VDC, 20 mA max), or linear outputs (4-20 mA, 0-20 mA, 0-10 VDC). The controller has a proportional band of 2.2% of span, 1% hysteresis, and operates from 32 to 122°F with UL3121-1 safety approval, IP30 front panel, and EN61326 EMC compliance.
Design Features
1/16 DIN size – 48 mm × 48 mm
Short panel depth – only 3-3/8" (86 mm) required
Laser trimmed ASIC components
On-off or time proportional selections
Wide selection of output options
Dial/Potentiometer setpoint
Sensor break protection
Good performance at a very low price
Model TEC-901 temperature control
Model TEC-902 temperature control with process temperature Hi-Low LED indicators
Design Features
1/16 DIN size – 48 mm × 48 mm
Short panel depth – only 3-3/8" (86 mm) required
Laser trimmed ASIC components
On-off or time proportional selections
Wide selection of output options
Dial/Potentiometer setpoint
Sensor break protection
Good performance at a very low price
Model TEC-901 temperature control
Model TEC-902 temperature control with process temperature Hi-Low LED indicators