InfraTec GmbH Infrared Thermographic Camera ImageIR®9500

Description
The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures. Cooled FPA photon detector with (1,280 × 720) IR pixels Opto-mechanical MicroScan with (2,560 × 1,440) IR pixels Full-frame rate up to 120 Hz GigE Vision compatible Up to 1.5 kHz with (320 × 180) IR pixels Snapshot detector, integrated trigger interface Extremely short integration times in the microsecond range Thermal resolution better than 0.025 K In regard to InfraTec‘s wide range of products, the ImageIR® 9500 thermographic camera offers an alternative especially for the international market. Its highly sensitive cooled focal plane array photon detector is based on mercury cadmium telluride (MCT) and provides (1,280 × 720) IR pixels. The geometrical resolution can even be increased to (2,560×1,440) IR pixels with the MicroScan function. Due to its outstanding thermal sensitivity up to 0.025 K, users can create low-noise, fine-resolution images using the quadruplication of the image formats. In addition, this model of the high-end ImageIR® camera series impresses with extremely short integration times in the microsecond range, very high frame rates of 120 Hz, which increase to 1,500 Hz in sub-frame with (320 × 180) IR pixels. The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures. It is equipped with an integrated 10 GigE interface that enables data exchange between camera and computer at a speed of 10 Gbps. Due to the modular concept consisting of optics, detector and interface modules, the camera can be individually configured and optimally adapted to the respective task. The same purpose is served by the range of high-quality, radiometric precision optics, which ranges from telephoto lenses, standard and wide-angle lenses to macro- and microscopic lenses.
Request a Quote
Description
The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures. Cooled FPA photon detector with (1,280 × 720) IR pixels Opto-mechanical MicroScan with (2,560 × 1,440) IR pixels Full-frame rate up to 120 Hz GigE Vision compatible Up to 1.5 kHz with (320 × 180) IR pixels Snapshot detector, integrated trigger interface Extremely short integration times in the microsecond range Thermal resolution better than 0.025 K In regard to InfraTec‘s wide range of products, the ImageIR® 9500 thermographic camera offers an alternative especially for the international market. Its highly sensitive cooled focal plane array photon detector is based on mercury cadmium telluride (MCT) and provides (1,280 × 720) IR pixels. The geometrical resolution can even be increased to (2,560×1,440) IR pixels with the MicroScan function. Due to its outstanding thermal sensitivity up to 0.025 K, users can create low-noise, fine-resolution images using the quadruplication of the image formats. In addition, this model of the high-end ImageIR® camera series impresses with extremely short integration times in the microsecond range, very high frame rates of 120 Hz, which increase to 1,500 Hz in sub-frame with (320 × 180) IR pixels. The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures. It is equipped with an integrated 10 GigE interface that enables data exchange between camera and computer at a speed of 10 Gbps. Due to the modular concept consisting of optics, detector and interface modules, the camera can be individually configured and optimally adapted to the respective task. The same purpose is served by the range of high-quality, radiometric precision optics, which ranges from telephoto lenses, standard and wide-angle lenses to macro- and microscopic lenses.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermographic Camera - ImageIR®9500 - InfraTec GmbH
Dresden, Germany
Infrared Thermographic Camera
ImageIR®9500
Infrared Thermographic Camera ImageIR®9500
The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures. Cooled FPA photon detector with (1,280 × 720) IR pixels Opto-mechanical MicroScan with (2,560 × 1,440) IR pixels Full-frame rate up to 120 Hz GigE Vision compatible Up to 1.5 kHz with (320 × 180) IR pixels Snapshot detector, integrated trigger interface Extremely short integration times in the microsecond range Thermal resolution better than 0.025 K In regard to InfraTec‘s wide range of products, the ImageIR® 9500 thermographic camera offers an alternative especially for the international market. Its highly sensitive cooled focal plane array photon detector is based on mercury cadmium telluride (MCT) and provides (1,280 × 720) IR pixels. The geometrical resolution can even be increased to (2,560×1,440) IR pixels with the MicroScan function. Due to its outstanding thermal sensitivity up to 0.025 K, users can create low-noise, fine-resolution images using the quadruplication of the image formats. In addition, this model of the high-end ImageIR® camera series impresses with extremely short integration times in the microsecond range, very high frame rates of 120 Hz, which increase to 1,500 Hz in sub-frame with (320 × 180) IR pixels. The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures. It is equipped with an integrated 10 GigE interface that enables data exchange between camera and computer at a speed of 10 Gbps. Due to the modular concept consisting of optics, detector and interface modules, the camera can be individually configured and optimally adapted to the respective task. The same purpose is served by the range of high-quality, radiometric precision optics, which ranges from telephoto lenses, standard and wide-angle lenses to macro- and microscopic lenses.

The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures.

  • Cooled FPA photon detector with (1,280 × 720) IR pixels
  • Opto-mechanical MicroScan with (2,560 × 1,440) IR pixels
  • Full-frame rate up to 120 Hz
  • GigE Vision compatible
  • Up to 1.5 kHz with (320 × 180) IR pixels
  • Snapshot detector, integrated trigger interface
  • Extremely short integration times in the microsecond range
  • Thermal resolution better than 0.025 K

In regard to InfraTec‘s wide range of products, the ImageIR® 9500 thermographic camera offers an alternative especially for the international market. Its highly sensitive cooled focal plane array photon detector is based on mercury cadmium telluride (MCT) and provides (1,280 × 720) IR pixels. The geometrical resolution can even be increased to (2,560×1,440) IR pixels with the MicroScan function. Due to its outstanding thermal sensitivity up to 0.025 K, users can create low-noise, fine-resolution images using the quadruplication of the image formats. In addition, this model of the high-end ImageIR® camera series impresses with extremely short integration times in the microsecond range, very high frame rates of 120 Hz, which increase to 1,500 Hz in sub-frame with (320 × 180) IR pixels.

The ImageIR® 9500 is suitable for highly demanding applications in science and industry, object monitoring and micro thermographic analysis of extremely small structures. It is equipped with an integrated 10 GigE interface that enables data exchange between camera and computer at a speed of 10 Gbps. Due to the modular concept consisting of optics, detector and interface modules, the camera can be individually configured and optimally adapted to the respective task. The same purpose is served by the range of high-quality, radiometric precision optics, which ranges from telephoto lenses, standard and wide-angle lenses to macro- and microscopic lenses.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®9500
Product Name Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -20 to 2000 C (-4 to 3632 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Definition Infrared Thermographic Camera - VarioCAM®HDx Head 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Removable Data Storage
View Details
High Performance Infrared Thermographic Camera - ImageIR®9400 hp - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Camera Series - VarioCAM® HD head security 900 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
View Details
Zoom Infrared Camera Series - ImageIR®6300 Z - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Measurement Range -10 to 600 C (14 to 1112 F)
View Details