InfraTec GmbH Full HD Infrared Thermographic Camera ImageIR®10300

Description
With the ImageIR® 10300, users from industry and science for the first time can use a radiometric infrared camera whose cooled photon detector permits images in the format (1,920 × 1,536) IR pixels. Full HD resolution of about 3 Megapixels Pixel pitch of 10 µm Thermal resolution better than 0.03 K Measurement accuracy ± 1 °C or ± 1 % High-speed recording with previously unknown image quality Description: With its detector format of (1,920×1,536) IR pixels the ImageIR® 10300 sets new standards in geometric resolution worldwide and creates thermograms with an unprecedented image detail and sharpness. For the first time an infrared camera for civil use with a cooled photon detector permits Full HD images. In combination with the small pitch dimension of 10µm, this ensures that measurement, inspection and surveillance tasks can be solved even more efficiently than before. For example, everywhere such very fine structures need to be analyzed on large-surface measurement objects, users save time, effort and thus costs. Despite the detector format of about 3 Megapixels, the transfer of full frame images achieves a rate up to 113Hz. Thanks to the 10GigE interface of the ImageIR® 10300 users can store large amounts of measurement data on a computer in the shortest amount of time. The interface is a part of the modular design of the entire high-end camera series ImageIR®. Individual adjustments like retrofitting a remotely controllable filter and aperture wheel or a motor focus unit can easily be realized. A broad variety of infrared lenses with highest optical performance parameters provides the camera’s outstanding thermal sensitivity.
Request a Quote
Description
With the ImageIR® 10300, users from industry and science for the first time can use a radiometric infrared camera whose cooled photon detector permits images in the format (1,920 × 1,536) IR pixels. Full HD resolution of about 3 Megapixels Pixel pitch of 10 µm Thermal resolution better than 0.03 K Measurement accuracy ± 1 °C or ± 1 % High-speed recording with previously unknown image quality Description: With its detector format of (1,920×1,536) IR pixels the ImageIR® 10300 sets new standards in geometric resolution worldwide and creates thermograms with an unprecedented image detail and sharpness. For the first time an infrared camera for civil use with a cooled photon detector permits Full HD images. In combination with the small pitch dimension of 10µm, this ensures that measurement, inspection and surveillance tasks can be solved even more efficiently than before. For example, everywhere such very fine structures need to be analyzed on large-surface measurement objects, users save time, effort and thus costs. Despite the detector format of about 3 Megapixels, the transfer of full frame images achieves a rate up to 113Hz. Thanks to the 10GigE interface of the ImageIR® 10300 users can store large amounts of measurement data on a computer in the shortest amount of time. The interface is a part of the modular design of the entire high-end camera series ImageIR®. Individual adjustments like retrofitting a remotely controllable filter and aperture wheel or a motor focus unit can easily be realized. A broad variety of infrared lenses with highest optical performance parameters provides the camera’s outstanding thermal sensitivity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full HD Infrared Thermographic Camera - ImageIR®10300 - InfraTec GmbH
Dresden, Germany
Full HD Infrared Thermographic Camera
ImageIR®10300
Full HD Infrared Thermographic Camera ImageIR®10300
With the ImageIR® 10300, users from industry and science for the first time can use a radiometric infrared camera whose cooled photon detector permits images in the format (1,920 × 1,536) IR pixels. Full HD resolution of about 3 Megapixels Pixel pitch of 10 µm Thermal resolution better than 0.03 K Measurement accuracy ± 1 °C or ± 1 % High-speed recording with previously unknown image quality Description: With its detector format of (1,920×1,536) IR pixels the ImageIR® 10300 sets new standards in geometric resolution worldwide and creates thermograms with an unprecedented image detail and sharpness. For the first time an infrared camera for civil use with a cooled photon detector permits Full HD images. In combination with the small pitch dimension of 10µm, this ensures that measurement, inspection and surveillance tasks can be solved even more efficiently than before. For example, everywhere such very fine structures need to be analyzed on large-surface measurement objects, users save time, effort and thus costs. Despite the detector format of about 3 Megapixels, the transfer of full frame images achieves a rate up to 113Hz. Thanks to the 10GigE interface of the ImageIR® 10300 users can store large amounts of measurement data on a computer in the shortest amount of time. The interface is a part of the modular design of the entire high-end camera series ImageIR®. Individual adjustments like retrofitting a remotely controllable filter and aperture wheel or a motor focus unit can easily be realized. A broad variety of infrared lenses with highest optical performance parameters provides the camera’s outstanding thermal sensitivity.

With the ImageIR® 10300, users from industry and science for the first time can use a radiometric infrared camera whose cooled photon detector permits images in the format (1,920 × 1,536) IR pixels.

  • Full HD resolution of about 3 Megapixels
  • Pixel pitch of 10 µm
  • Thermal resolution better than 0.03 K
  • Measurement accuracy ± 1 °C or ± 1 %
  • High-speed recording with previously unknown image quality

Description:

With its detector format of (1,920×1,536) IR pixels the ImageIR® 10300 sets new standards in geometric resolution worldwide and creates thermograms with an unprecedented image detail and sharpness. For the first time an infrared camera for civil use with a cooled photon detector permits Full HD images. In combination with the small pitch dimension of 10µm, this ensures that measurement, inspection and surveillance tasks can be solved even more efficiently than before. For example, everywhere such very fine structures need to be analyzed on large-surface measurement objects, users save time, effort and thus costs.

Despite the detector format of about 3 Megapixels, the transfer of full frame images achieves a rate up to 113Hz. Thanks to the 10GigE interface of the ImageIR® 10300 users can store large amounts of measurement data on a computer in the shortest amount of time. The interface is a part of the modular design of the entire high-end camera series ImageIR®. Individual adjustments like retrofitting a remotely controllable filter and aperture wheel or a motor focus unit can easily be realized. A broad variety of infrared lenses with highest optical performance parameters provides the camera’s outstanding thermal sensitivity.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®10300
Product Name Full HD Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 1200 C (-40 to 2192 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®9800 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Thermographic Camera - ImageIR®9500 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Camera Series - VarioCAM®HD Z security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details
High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details