Mini-Circuits Attenuators ZX76-50G-30-V+

Description
DGTL STEP ATTN, 100 - 50000 MHZ
Request a Quote Datasheet
Description
DGTL STEP ATTN, 100 - 50000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-ZX76-50G-30-V+-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTN, 100 - 50000 MHZ

DGTL STEP ATTN, 100 - 50000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - ZX76-50G-30-V+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
ZX76-50G-30-V+
RF and Wireless - Attenuators ZX76-50G-30-V+
DGTL STEP ATTN, 100 - 50000 MHZ

DGTL STEP ATTN, 100 - 50000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 3157-ZX76-50G-30-V+-ND ZX76-50G-30-V+
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 0.0 to 31.5 dB 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details