Portescap 60STH100 Standard Hybrid Stepper Motor 60STH100D30X01

Description
60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.4Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.4Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 60STH100D30X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 3.4 Nm. It features ball bearings, a rated current of 3.00 A per phase (2-phase ON), a phase resistance of 1.15 Ω, and a phase inductance of 4.8 mH. The motor has 200 steps per revolution, a rotor inertia of 1200 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C. It supports a maximum radial force of 75 N at 20 mm from the flange and 15 N axial force. The insulation resistance is 100 MΩ at 500 VDC, with a dielectric strength of 500 VAC for one minute. Weight is 1650 g, and leadwires are AWG22 UL1007.

Datasheet Summary
Powered by GS/AI

The 60STH100D30X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 3.4 Nm. It features ball bearings, a rated current of 3.00 A per phase (2-phase ON), a phase resistance of 1.15 Ω, and a phase inductance of 4.8 mH. The motor has 200 steps per revolution, a rotor inertia of 1200 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C. It supports a maximum radial force of 75 N at 20 mm from the flange and 15 N axial force. The insulation resistance is 100 MΩ at 500 VDC, with a dielectric strength of 500 VAC for one minute. Weight is 1650 g, and leadwires are AWG22 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
60STH100 Standard Hybrid Stepper Motor
60STH100D30X01
60STH100 Standard Hybrid Stepper Motor 60STH100D30X01
60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.4Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

60STH100 Standard Hybrid Stepper Motor

60STH100D

The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length.

Product Highlights

  • Mini Stepper motor (Nema 24)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >3.4Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 60STH100D30X01
Product Name 60STH100 Standard Hybrid Stepper Motor
Holding Torque 481 In-oz (340 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 10 In-oz (7 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
Specs
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details