Portescap 28STLE33 - External Linear Hybrid Stepper Motor 28STLE33D10G0100X

Description
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33 The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 11) External version (Nut provided) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Description
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33 The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 11) External version (Nut provided) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 28STLE33D10 is a 28 mm diameter external linear hybrid stepper motor with a 1.8° step angle, designed for precise linear displacement. It features a ball bearing, 4 AWG26 leadwires, and a stroke length of 80 mm. The motor operates at a rated current of 1 A per phase (2-phase ON) with a resistance of 2.1 Ω and inductance of 1.55 mH per phase. It delivers a maximum holding force of 120 N at rated current and has a linear travel accuracy of ±1 step. The ambient temperature range is -20 to +50 °C, with a maximum coil temperature of 130 °C (Class B insulation). The motor has 200 steps per revolution and weighs 120 g.

Datasheet Summary
Powered by GS/AI

The 28STLE33D10 is a 28 mm diameter external linear hybrid stepper motor with a 1.8° step angle, designed for precise linear displacement. It features a ball bearing, 4 AWG26 leadwires, and a stroke length of 80 mm. The motor operates at a rated current of 1 A per phase (2-phase ON) with a resistance of 2.1 Ω and inductance of 1.55 mH per phase. It delivers a maximum holding force of 120 N at rated current and has a linear travel accuracy of ±1 step. The ambient temperature range is -20 to +50 °C, with a maximum coil temperature of 130 °C (Class B insulation). The motor has 200 steps per revolution and weighs 120 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
28STLE33 - External Linear Hybrid Stepper Motor
28STLE33D10G0100X
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33D10G0100X
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33 The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 11) External version (Nut provided) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes

28STLE33 - External Linear Hybrid Stepper Motor

28STLE33

The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities.

Product Highlights

  • Mini Linear Stepper actuator (Nema 11)
  • External version (Nut provided)
  • Up to 1.5 micron/step
  • Holding linear force 120N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Pharmaceutical Dispensing
  • Positioning
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 28STLE33D10G0100X
Product Name 28STLE33 - External Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

P110 104 Disc Magnet High Speed Step Motor - P110 104 015 08 - Portescap
Specs
Holding Torque 1 In-oz (1 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.1 In-lbs (0.0633 kg-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 58 In-oz (41 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
42M048D Can Stack Stepper Mini Motor - 42M048D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details