Portescap 86STH156 Standard Hybrid Stepper Motor 86STH156D40X01

Description
86STH156 Standard Hybrid Stepper Motor 86STH156D The 86STH156 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini Stepper motor (Nema 34) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >12Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
86STH156 Standard Hybrid Stepper Motor 86STH156D The 86STH156 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini Stepper motor (Nema 34) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >12Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86STH156D40X01 is a hybrid stepper motor with an 86 mm frame, 1.8° step angle, and 12 Nm holding torque. It has a resistance of 1.5 Ω per phase, inductance of 16.5 mH per phase, and a rated current of 4.00 A per phase in two-phase operation. The motor uses ball bearings, has a rotor inertia of 4500 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C. It supports 200 steps per revolution and meets a dielectric withstand voltage of 500 VDC. The motor weighs 5.6 kg and uses AWG20 UL2464 lead wires.

Datasheet Summary
Powered by GS/AI

The 86STH156D40X01 is a hybrid stepper motor with an 86 mm frame, 1.8° step angle, and 12 Nm holding torque. It has a resistance of 1.5 Ω per phase, inductance of 16.5 mH per phase, and a rated current of 4.00 A per phase in two-phase operation. The motor uses ball bearings, has a rotor inertia of 4500 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C. It supports 200 steps per revolution and meets a dielectric withstand voltage of 500 VDC. The motor weighs 5.6 kg and uses AWG20 UL2464 lead wires.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
86STH156 Standard Hybrid Stepper Motor
86STH156D40X01
86STH156 Standard Hybrid Stepper Motor 86STH156D40X01
86STH156 Standard Hybrid Stepper Motor 86STH156D The 86STH156 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini Stepper motor (Nema 34) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >12Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

86STH156 Standard Hybrid Stepper Motor

86STH156D

The 86STH156 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability.

Product Highlights

  • Mini Stepper motor (Nema 34)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >12Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 86STH156D40X01
Product Name 86STH156 Standard Hybrid Stepper Motor
Holding Torque 1699 In-oz (1200 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
P430 Disc Magnet High Speed Step Motor - P430 258 013 01 (parallel) - Portescap
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details