3500 series compact low pressure OEM pressure transmitters with a wide choice of electrical outputs and electrical and pressure connections, which means that they are suitable for most applications without modification. The compact construction makes them ideal for installation where space is at a premium.
5 to 600 psi pressure ranges. Choice of outputs, electrical connections and pressure ports. Small package size. Stainless steel wetted parts. Operating temperature up to 125 ºC
Pressure Reading Type = Absolute
Maximum Pressure Reading = 1bar
Accuracy = 0.25 %
Output Type = Current
Media Measured = Air, Gas, Water
Process Connection = G1/4
Analogue Output = 4 - 20 mA
Electrical Connection = DIN 43650 Type C
Supply Voltage = 10 - 30 V dc
Housing Material = Stainless Steel
RS Components, Ltd. | |
---|---|
Product Category | Pressure Sensors |
Product Number | 8968462 |
Device Category | Sensor |
Measurement Type | Absolute |
Media | Liquid; Gas; Air, Gas, Water |
Signal Output | Analog Current; Current |