Body Features Port Material : 316L
Configuration Features Electrical Connection : Cable 2 ft Pressure Port/Fitting : 1/4 MNPT
Dimensions Dimensions : Dia 22.22 MM [Dia .875 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Output/Span : 4 - 20 mA Pressure (PSI) : 500 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 500 psi Proof Pressure Range : 2X, Min
Other Sensor Options : No Option
Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Pressure (BAR) : 34.47
Body Features
Configuration Features
- Electrical Connection : Cable 2 ft
- Pressure Port/Fitting : 1/4 MNPT
Dimensions
- Dimensions : Dia 22.22 MM [Dia .875 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 10 - 28
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Output/Span : 4 - 20 mA
- Pressure (PSI) : 500
- Pressure Accuracy : ±0.5% FSO
- Pressure Range : 0 - 500 psi
- Proof Pressure Range : 2X, Min
Other
- Sensor Options : No Option
Product Type Features
- Pressure Transducer Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Pressure (BAR) : 34.47