The Clippard CPS series consists of piezoresistive silicone pressure sensors designed for use as standalone transducers or with the Cordis pressure controller. They feature a calibrated pressure range from 0 to 150 psig, output options of 0 to 5 VDC, 0 to 10 VDC, or 0.5 to 4.5 VDC, and operate on a supply voltage of 12 to 24 VDC. The sensors have an accuracy of ±0.25% of full scale, linearity of ±0.25% BFSL, and a response time under 5 ms. Wetted materials include aluminum, ENP brass, anodized aluminum, FKM O-rings, and polyamide, all oxygen compatible. Mounting options include 1/8 NPT, 7/16-20 UNF, manifold, or male 1/8″ BSPT, with a compact cylindrical body measuring 1.44 inches in diameter and 2.69 inches in length. The sensors are rated IP65 for environmental protection and operate within a temperature range of 32 to 158°F (0 to 70°C), with any mounting attitude permitted.
Clippard CPS series pressure sensors are conditioned and offer a customized calibration around your application requirements, allowing for a full scale accuracy of 0.25% over the calibrated range. They can be used in conjunction with Clippard's Cordis Pressure Controller or as a standalone transducer.
Mounting options available are Male 1/8" NPT, Male 1/8" BSPT, 7/16-20 UNF face seal and manifold mount. These allow the user to place the sensor downstream or in a remote location from the pressure controller. This creates a quicker response and helps avoid any lag in the system.
The manifold mount lends itself well to analytical value-added assemblies. All wetted materials are oxygen compatible and manifold mounting eliminates any possible contamination during assembly.
| Clippard | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | CPS Series |
| Product Name | Custom Calibrated Pressure Sensors |
| Device Category | Sensor |
| Sensor Technology | Semiconductor Piezoresistive |
| Measurement Type | Gauge |
| Media | Gas |