OTT Hydromet Kipp & Zonen CMP6 Pyranometer 0362900

Description
The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:2018 specification for a Spectrally Flat Class B, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing element is coated with a highly stable carbon based non-organic coating, which delivers excellent spectral absorption and long-term stability characteristics. CMP6 has a similar detector to the CMP3 but has improved performance due to the increased thermal mass and the double glass dome construction. It is ideal for cost-effective, good quality measurements in hydrological networks and agriculture. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The Pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class B, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.
Description
The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:2018 specification for a Spectrally Flat Class B, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing element is coated with a highly stable carbon based non-organic coating, which delivers excellent spectral absorption and long-term stability characteristics. CMP6 has a similar detector to the CMP3 but has improved performance due to the increased thermal mass and the double glass dome construction. It is ideal for cost-effective, good quality measurements in hydrological networks and agriculture. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The Pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class B, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CMP6 Pyranometer - 0362900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CMP6 Pyranometer
0362900
Kipp & Zonen CMP6 Pyranometer 0362900
The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:2018 specification for a Spectrally Flat Class B, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing element is coated with a highly stable carbon based non-organic coating, which delivers excellent spectral absorption and long-term stability characteristics. CMP6 has a similar detector to the CMP3 but has improved performance due to the increased thermal mass and the double glass dome construction. It is ideal for cost-effective, good quality measurements in hydrological networks and agriculture. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The Pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class B, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

The CMP6 pyranometer is intended for routine global solar radiation measurement research on a plane/level surface. Fully compliant with ISO 9060:2018 specification for a Spectrally Flat Class B, the CMP6 features a sixty-four thermocouple junction (series connected) sensing element. The sensing element is coated with a highly stable carbon based non-organic coating, which delivers excellent spectral absorption and long-term stability characteristics. CMP6 has a similar detector to the CMP3 but has improved performance due to the increased thermal mass and the double glass dome construction. It is ideal for cost-effective, good quality measurements in hydrological networks and agriculture. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The Pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class B, with ISO / IEC 17025 calibration.


Minimized maintenance

Best MTBF with 5 years warranty.


CMP series with the world's largest installed base

Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0362900
Product Name Kipp & Zonen CMP6 Pyranometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Thunderstorm Local Lightning Sensor - TSS928 - Vaisala
Specs
Device Classification Sensor Only
Interface Options Digital Serial
Height 62.01 inch (1575 mm)
View Details