RS Components, Ltd. 1065313

Description
RS Pro Mini pocket solar meter measures the solar radiation emitted by the sun. 31/2 digits LCD display with maximum reading of 3999. Measuring the solar radiation emitted by the sun. Display Units: W/m² (Watts per square meter) or BTU. Data Hold: MAX/MIN functions. Easy to use Best Accuracy = 10 W/m2 Resolution = 1 W/m2 Test Type = Solar Power Features = Data Hold Battery Type = AAA Dimensions = 108 x 48 x 23mm Weight = 80g Height = 23mm Width = 48mm Length = 108mm
Request a Quote
Description
RS Pro Mini pocket solar meter measures the solar radiation emitted by the sun. 31/2 digits LCD display with maximum reading of 3999. Measuring the solar radiation emitted by the sun. Display Units: W/m² (Watts per square meter) or BTU. Data Hold: MAX/MIN functions. Easy to use Best Accuracy = 10 W/m2 Resolution = 1 W/m2 Test Type = Solar Power Features = Data Hold Battery Type = AAA Dimensions = 108 x 48 x 23mm Weight = 80g Height = 23mm Width = 48mm Length = 108mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1065313 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Mini pocket solar meter measures the solar radiation emitted by the sun. 31/2 digits LCD display with maximum reading of 3999. Measuring the solar radiation emitted by the sun. Display Units: W/m² (Watts per square meter) or BTU. Data Hold: MAX/MIN functions. Easy to use Best Accuracy = 10 W/m2 Resolution = 1 W/m2 Test Type = Solar Power Features = Data Hold Battery Type = AAA Dimensions = 108 x 48 x 23mm Weight = 80g Height = 23mm Width = 48mm Length = 108mm

RS Pro Mini pocket solar meter measures the solar radiation emitted by the sun.
31/2 digits LCD display with maximum reading of 3999. Measuring the solar radiation emitted by the sun. Display Units: W/m² (Watts per square meter) or BTU. Data Hold: MAX/MIN functions. Easy to use
Best Accuracy = 10 W/m2
Resolution = 1 W/m2
Test Type = Solar Power
Features = Data Hold
Battery Type = AAA
Dimensions = 108 x 48 x 23mm
Weight = 80g
Height = 23mm
Width = 48mm
Length = 108mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 1065313
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details