StellarNet, Inc. NIR Spectrometer RED-Wave-NIR-1024

Description
StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.
Description
StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.

Suppliers

Company
Product
Description
Supplier Links
NIR Spectrometer - RED-Wave-NIR-1024 - StellarNet, Inc.
Tampa, FL, USA
NIR Spectrometer
RED-Wave-NIR-1024
NIR Spectrometer RED-Wave-NIR-1024
StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.

StellarNets' high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 µm. The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75" x 4" x 6") for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25µm by 500µm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at -10 °C, stabilized within +/-0.1 °C. The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category Weather Instruments
Product Number RED-Wave-NIR-1024
Product Name NIR Spectrometer
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Interface Options Parallel digital signal (i.e., PC parallel printer port, GPIB etc.); Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Instrument Display Options Video Display (CRT etc.)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-555 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details
Precipitation Sensor - QMR102 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
View Details