TE Connectivity Hook Up Wire 0673193002

Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 0673193002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
0673193002
Hook Up Wire 0673193002
Body Features Conductor Material : Tin-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White Dimensions Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White

Dimensions


  • Wire Size (AWG) : 14

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 0673193002
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 162288-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 0426183001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 165856-002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers