New England Wire Technologies Corporation Silicone Rubber Grounding & Power Cables

Description
Tinned copper conductors insulated with silicone rubber. The charts for UL3212, UL3213 and UL3214 demonstrate the preferred stranding options for maximum flexibility and are not required to meet UL. Please discuss your specific application with one of our wire design specialists. USE: Ground strap lead wire for internal wiring of electronic equipment where acceptability of the combination is To be determined by UL, Inc.
Request a Quote
Description
Tinned copper conductors insulated with silicone rubber. The charts for UL3212, UL3213 and UL3214 demonstrate the preferred stranding options for maximum flexibility and are not required to meet UL. Please discuss your specific application with one of our wire design specialists. USE: Ground strap lead wire for internal wiring of electronic equipment where acceptability of the combination is To be determined by UL, Inc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
Lisbon, NH, USA
Silicone Rubber Grounding & Power Cables
Silicone Rubber Grounding & Power Cables
Tinned copper conductors insulated with silicone rubber. The charts for UL3212, UL3213 and UL3214 demonstrate the preferred stranding options for maximum flexibility and are not required to meet UL. Please discuss your specific application with one of our wire design specialists. USE: Ground strap lead wire for internal wiring of electronic equipment where acceptability of the combination is To be determined by UL, Inc.

Tinned copper conductors insulated with silicone rubber. The charts for UL3212, UL3213 and UL3214 demonstrate the preferred stranding options for maximum flexibility and are not required to meet UL. Please discuss your specific application with one of our wire design specialists.

USE: Ground strap lead wire for internal wiring of electronic equipment where acceptability of the combination is To be determined by UL, Inc.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Hookup Wires
Product Name Silicone Rubber Grounding & Power Cables
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details