TE Connectivity Hook Up Wire 006453-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.35 MM  [.053 INCH ] Outside Cable Diameter : 1.75 - 1.91 MM  [.069 - .075 INCH ] Strand Size (AWG) : 29 Weight (Nominal) (KGKM) : 12.2 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 4.82 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.35 MM  [.053 INCH ] Outside Cable Diameter : 1.75 - 1.91 MM  [.069 - .075 INCH ] Strand Size (AWG) : 29 Weight (Nominal) (KGKM) : 12.2 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 4.82 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 006453-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
006453-000
Hook Up Wire 006453-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.35 MM  [.053 INCH ] Outside Cable Diameter : 1.75 - 1.91 MM  [.069 - .075 INCH ] Strand Size (AWG) : 29 Weight (Nominal) (KGKM) : 12.2 Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 4.82 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter Range : 1.35 MM  [.053 INCH ]
  • Outside Cable Diameter : 1.75 - 1.91 MM  [.069 - .075 INCH ]
  • Strand Size (AWG) : 29
  • Weight (Nominal) (KGKM) : 12.2
  • Wire Size (MMSQ) : 1.31
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 4.82 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Stranded, Primary

Usage Conditions


  • Cable Type : FlexLite TW
  • Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Buy Now
 - 006453-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Commercial Wire

Commercial Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 006453-000 006453-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
Primary Wire - 1873243001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.1500 mm² (2.33E-4 in²)
View Details
Hook Up Wire - 0259453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 173925-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers