New England Wire Technologies Corporation Micro mini PVC Insulated Lead Wire

Description
Ultra flexible stranded bare copper conductor insulated with a 5 mil wall of extruded PVC providing ultimate flexibility in a microminiature hook up wire. Temperature rating to 105˚C. Voltage rating 250 volts. Resistant to acids, oils, alkalies, flame, solvents and moisture. Most items also available using tinned copper stranding.
Request a Quote
Description
Ultra flexible stranded bare copper conductor insulated with a 5 mil wall of extruded PVC providing ultimate flexibility in a microminiature hook up wire. Temperature rating to 105˚C. Voltage rating 250 volts. Resistant to acids, oils, alkalies, flame, solvents and moisture. Most items also available using tinned copper stranding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
Lisbon, NH, USA
Micro mini PVC Insulated Lead Wire
Micro mini PVC Insulated Lead Wire
Ultra flexible stranded bare copper conductor insulated with a 5 mil wall of extruded PVC providing ultimate flexibility in a microminiature hook up wire. Temperature rating to 105˚C. Voltage rating 250 volts. Resistant to acids, oils, alkalies, flame, solvents and moisture. Most items also available using tinned copper stranding.

Ultra flexible stranded bare copper conductor insulated with a 5 mil wall of extruded PVC providing ultimate flexibility in a microminiature hook up wire.

Temperature rating to 105˚C. Voltage rating 250 volts. Resistant to acids, oils, alkalies, flame, solvents and moisture. Most items also available using tinned copper stranding.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Hookup Wires
Product Name Micro mini PVC Insulated Lead Wire
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details