TE Connectivity
1326032-6
Description
2.8MM WIRE APPLIED
Request a Quote
Email Supplier
Description
2.8MM WIRE APPLIED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
1326032-6 |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.1299 inch (3.3 mm)
Wire Conductor
Copper
International
2 mm² (0.0031 in²)
View Details
New England Wire Technologies Corporation
Approvals
UL Listing Mark
Rated Voltage
300 volts
Nominal Diameter
0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Approvals
UL Listing Mark
Rated Voltage
40000 volts
Nominal Diameter
0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details