Marki Microwave LLC 2-20 GHz Broadband, Low DC Power, Low Noise Amplifier ADM-10699PSM

Description
The ADM-10699PSM is a broadband low noise amplifier covering 2¢â‚¬Â¯GHz to 20¢â‚¬Â¯GHz. Optimized for low power operation in space-constrained designs, it runs on a single 3¢â‚¬Â¯V supply at 54¢â‚¬Â¯mA bias current, providing 15.1¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 2.3¢â‚¬Â¯dB. The ADM-10699PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and minimizes board footprint. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is ideal for wideband front-end applications where moderate gain and low added noise are critical. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet
Description
The ADM-10699PSM is a broadband low noise amplifier covering 2¢â‚¬Â¯GHz to 20¢â‚¬Â¯GHz. Optimized for low power operation in space-constrained designs, it runs on a single 3¢â‚¬Â¯V supply at 54¢â‚¬Â¯mA bias current, providing 15.1¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 2.3¢â‚¬Â¯dB. The ADM-10699PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and minimizes board footprint. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is ideal for wideband front-end applications where moderate gain and low added noise are critical. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10699PSM - Marki Microwave LLC
Morgan Hill, CA, United States
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier
ADM-10699PSM
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier ADM-10699PSM
The ADM-10699PSM is a broadband low noise amplifier covering 2¢â‚¬Â¯GHz to 20¢â‚¬Â¯GHz. Optimized for low power operation in space-constrained designs, it runs on a single 3¢â‚¬Â¯V supply at 54¢â‚¬Â¯mA bias current, providing 15.1¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 2.3¢â‚¬Â¯dB. The ADM-10699PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and minimizes board footprint. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is ideal for wideband front-end applications where moderate gain and low added noise are critical. Measured small-signal S-parameters are available to support accurate system simulation.

The ADM-10699PSM is a broadband low noise amplifier covering 2¢â‚¬Â¯GHz to 20¢â‚¬Â¯GHz. Optimized for low power operation in space-constrained designs, it runs on a single 3¢â‚¬Â¯V supply at 54¢â‚¬Â¯mA bias current, providing 15.1¢â‚¬Â¯dB of small-signal gain with a typical noise figure of 2.3¢â‚¬Â¯dB. The ADM-10699PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and minimizes board footprint. Packaged in a compact 3¢â‚¬Â¯mm QFN, it is ideal for wideband front-end applications where moderate gain and low added noise are critical. Measured small-signal S-parameters are available to support accurate system simulation.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-10699PSM
Product Name 2-20 GHz Broadband, Low DC Power, Low Noise Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type bare-die
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details