Qorvo RF Amplifiers NBB-500-T1

Description
IC RF AMP LMDS 0HZ-4GHZ 4MICRO-X
Request a Quote Datasheet
Description
IC RF AMP LMDS 0HZ-4GHZ 4MICRO-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-NBB-500-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LMDS 0HZ-4GHZ 4MICRO-X

IC RF AMP LMDS 0HZ-4GHZ 4MICRO-X

Buy Now Datasheet
RF Amplifiers - 2312-NBB-500-T1TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LMDS 0HZ-4GHZ 4MICRO-X

IC RF AMP LMDS 0HZ-4GHZ 4MICRO-X

Buy Now Datasheet
RF Amplifiers - 2312-NBB-500-T1CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LMDS 0HZ-4GHZ 4MICRO-X

IC RF AMP LMDS 0HZ-4GHZ 4MICRO-X

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-NBB-500-T1DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 4000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details