Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA924N6

Description
Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS) Summary of Features: - High insertion power gain: 16.2dB - Out-of-band input 3rd order intercept point: +10dBm - Input 1 dB compression point: -5 dBm - Low noise figure: 0.55 dB - Very low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.3 V - Digital on/off switch (1V logic high level) - Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others
Request a Quote Datasheet
Description
Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS) Summary of Features: - High insertion power gain: 16.2dB - Out-of-band input 3rd order intercept point: +10dBm - Input 1 dB compression point: -5 dBm - Low noise figure: 0.55 dB - Very low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.3 V - Digital on/off switch (1V logic high level) - Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA924N6
GPS / GLONASS / COMPASS LNA BGA924N6
Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS) Summary of Features: - High insertion power gain: 16.2dB - Out-of-band input 3rd order intercept point: +10dBm - Input 1 dB compression point: -5 dBm - Low noise figure: 0.55 dB - Very low current consumption: 4.8 mA - Operating frequencies: 1550 - 1615 MHz - Supply voltage: 1.5 V to 3.3 V - Digital on/off switch (1V logic high level) - Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) - B7HF Silicon Germanium technology - RF output internally matched to 50 ω - Only 1 external SMD component necessary - 2kV HBM ESD protection (including AI-pin) - Pb-free (RoHS compliant) package Target Applications: - Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others

Silicon Germanium Low Noise Amplifier for Global Navigation Satellite Systems (GNSS)
Summary of Features:
- High insertion power gain: 16.2dB
- Out-of-band input 3rd order intercept point: +10dBm
- Input 1 dB compression point: -5 dBm
- Low noise figure: 0.55 dB
- Very low current consumption: 4.8 mA
- Operating frequencies: 1550 - 1615 MHz
- Supply voltage: 1.5 V to 3.3 V
- Digital on/off switch (1V logic high level)
- Ultra small TSNP-6-2 leadless package (footprint: 0.7 x 1.1 mm2)
- B7HF Silicon Germanium technology
- RF output internally matched to 50 Ω
- Only 1 external SMD component necessary
- 2kV HBM ESD protection (including AI-pin)
- Pb-free (RoHS compliant) package
Target Applications:
- Ideal for all Global Navigation Satellite Systems (GNSS) like GPS, GLONASS, Beidou, Galileo and others

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA924N6
Product Name GPS / GLONASS / COMPASS LNA
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8V1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
GPS / GLONASS / COMPASS LNA - BGA725L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGA7L1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 728 to 960 MHz
View Details
4 suppliers
RF Amplifiers - BGB717L7ESDE6327XTSA1 - 1023306-BGB717L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 76 to 108 MHz
Minimum Gain 12 dB
View Details
3 suppliers