Infineon Technologies AG General Purpose LNAs BGB741L7ESD

Description
Target Applications: - Mobile TV, DAB, RKE, AMR, Cellular, ZigBee, WiMAX, SDARs, WiFi, Cordless phone, UMTS, WLAN
Request a Quote
Description
Target Applications: - Mobile TV, DAB, RKE, AMR, Cellular, ZigBee, WiMAX, SDARs, WiFi, Cordless phone, UMTS, WLAN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGB741L7ESD is a broadband low-noise amplifier MMIC designed for 50 MHz to 3.5 GHz applications, using Infineon's SiGe:C bipolar technology. It is packaged in a TSLP-7-1 case with a backside ground pad and features an integrated 2 kV HBM ESD protection. The device operates from 1.8 V to 4.0 V supply voltage and achieves a minimum noise figure of 1.05 dB at 2.4 GHz, 3 V, and 10 mA. It supports RF input power up to 20 dBm and includes a current control pin for adjustment. The part is qualified for industrial applications according to JEDEC JESD47, JESD20, and JESD22 standards.

Datasheet Summary
Powered by GS/AI

The BGB741L7ESD is a broadband low-noise amplifier MMIC designed for 50 MHz to 3.5 GHz applications, using Infineon's SiGe:C bipolar technology. It is packaged in a TSLP-7-1 case with a backside ground pad and features an integrated 2 kV HBM ESD protection. The device operates from 1.8 V to 4.0 V supply voltage and achieves a minimum noise figure of 1.05 dB at 2.4 GHz, 3 V, and 10 mA. It supports RF input power up to 20 dBm and includes a current control pin for adjustment. The part is qualified for industrial applications according to JEDEC JESD47, JESD20, and JESD22 standards.

Suppliers

Company
Product
Description
Supplier Links
General Purpose LNAs - BGB741L7ESD - Infineon Technologies AG
Neubiberg, Germany
General Purpose LNAs
BGB741L7ESD
General Purpose LNAs BGB741L7ESD
Target Applications: - Mobile TV, DAB, RKE, AMR, Cellular, ZigBee, WiMAX, SDARs, WiFi, Cordless phone, UMTS, WLAN

Target Applications:
- Mobile TV, DAB, RKE, AMR, Cellular, ZigBee, WiMAX, SDARs, WiFi, Cordless phone, UMTS, WLAN

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGB741L7ESD
Product Name General Purpose LNAs
RoHS Compliant RoHS
Frequency Range 30 to 5000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
RF Amplifiers - PTF10157 - 1086289-PTF10157 - Win Source Electronics
Infineon Technologies AG
Specs
Applications RF Microwave
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers