Qorvo RF Amplifiers QPL8831SR

Description
5 - 1218MHZ 17DB PUSH-PULL LINEA
Request a Quote Datasheet
Description
5 - 1218MHZ 17DB PUSH-PULL LINEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL8831SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL8831SRTR-ND
RF Amplifiers 2312-QPL8831SRTR-ND
5 - 1218MHZ 17DB PUSH-PULL LINEA

5 - 1218MHZ 17DB PUSH-PULL LINEA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL8831SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged - NBB-310 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 12000 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details