Qorvo RF Amplifiers QPB1111

Description
MMW SPATIUM 34-36GHZ, 250 W
Request a Quote Datasheet
Description
MMW SPATIUM 34-36GHZ, 250 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB1111-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPB1111-ND
RF Amplifiers 2312-QPB1111-ND
MMW SPATIUM 34-36GHZ, 250 W

MMW SPATIUM 34-36GHZ, 250 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB1111-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 34000 to 36000 MHz
Minimum Gain 16.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 2312-QPL1840SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 15 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-153LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7 volts
View Details
3 suppliers