Skyworks Solutions, Inc. 2.4 GHz High Efficiency Wireless LAN Front End SE2621L

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2621L is a complete 802.11b/g/n WLAN RF front-end module providing all the functionality of the power amplifier, power detector, diversity switch and 50 Ω matching on all RF ports. The SE2621L provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra-compact form factor. The SE2621L is designed for ease of use, with all the critical matching and harmonic filtering and integrated transmit/receive DPDT switch providing a 50 Ω interface to the antenna. The SE2621L also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2621L is a complete 802.11b/g/n WLAN RF front-end module providing all the functionality of the power amplifier, power detector, diversity switch and 50 Ω matching on all RF ports. The SE2621L provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra-compact form factor. The SE2621L is designed for ease of use, with all the critical matching and harmonic filtering and integrated transmit/receive DPDT switch providing a 50 Ω interface to the antenna. The SE2621L also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High Efficiency Wireless LAN Front End - SE2621L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High Efficiency Wireless LAN Front End
SE2621L
2.4 GHz High Efficiency Wireless LAN Front End SE2621L
Please note: this product is being discontinued and is not recommended for new designs. The SE2621L is a complete 802.11b/g/n WLAN RF front-end module providing all the functionality of the power amplifier, power detector, diversity switch and 50 Ω matching on all RF ports. The SE2621L provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra-compact form factor. The SE2621L is designed for ease of use, with all the critical matching and harmonic filtering and integrated transmit/receive DPDT switch providing a 50 Ω interface to the antenna. The SE2621L also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.

Please note: this product is being discontinued and is not recommended for new designs.
The SE2621L is a complete 802.11b/g/n WLAN RF front-end module providing all the functionality of the power amplifier, power detector, diversity switch and 50 Ω matching on all RF ports. The SE2621L provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra-compact form factor.
The SE2621L is designed for ease of use, with all the critical matching and harmonic filtering and integrated transmit/receive DPDT switch providing a 50 Ω interface to the antenna.
The SE2621L also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2621L
Product Name 2.4 GHz High Efficiency Wireless LAN Front End
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA2431P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
3 suppliers
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details