Custom MMIC Fundamental Mixer CMD179

Description
The CMD179 is a general purpose double balanced mixer MMIC die that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD179 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Positive gain slope Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD179 is a general purpose double balanced mixer MMIC die that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD179 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Positive gain slope Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD179 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD179
Fundamental Mixer CMD179
The CMD179 is a general purpose double balanced mixer MMIC die that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD179 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Positive gain slope Small die size Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD179 is a general purpose double balanced mixer MMIC die that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD179 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High isolation
  • Low conversion loss
  • Passive double balanced topology
  • Positive gain slope
  • Small die size
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD179
Product Name Fundamental Mixer
Package Type DIE
LO Power +13 dBm
Mixer Type Double Balanced
LO 16000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MM1-1850SS, GaAs DOUBLE-BALANCED MIXER - MM1-1850SS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 18000 to 50000 MHz
View Details
Mixers - DMG-10B-300 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 25
LO 10 to 600 MHz
View Details
Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details