Marki Microwave LLC MM1-1850SS, GaAs DOUBLE-BALANCED MIXER MM1-1850SS

Description
The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850S is available as a wire bondable chip or an SMA connectorized package. The MM1-1850S is a superior alternative to Marki Microwave carrier and packaged M9 mixers.
Request a Quote Datasheet
Description
The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850S is available as a wire bondable chip or an SMA connectorized package. The MM1-1850S is a superior alternative to Marki Microwave carrier and packaged M9 mixers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-1850SS, GaAs DOUBLE-BALANCED MIXER - MM1-1850SS - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-1850SS, GaAs DOUBLE-BALANCED MIXER
MM1-1850SS
MM1-1850SS, GaAs DOUBLE-BALANCED MIXER MM1-1850SS
The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850S is available as a wire bondable chip or an SMA connectorized package. The MM1-1850S is a superior alternative to Marki Microwave carrier and packaged M9 mixers.

The MM1-1850S is a high linearity passive double balanced MMIC mixer. The S diode offers superior 1 dB compression, two tone intermodulation performance, and spurious suppression to other GaAs MMIC mixers. It features excellent conversion loss, superior isolations and spurious performance across a broad bandwidth, in a miniature form factor. Accurate, nonlinear simulation models are available for Microwave Office° through the Marki Microwave PDK. The MM1-1850S is available as a wire bondable chip or an SMA connectorized package. The MM1-1850S is a superior alternative to Marki Microwave carrier and packaged M9 mixers.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-1850SS
Product Name MM1-1850SS, GaAs DOUBLE-BALANCED MIXER
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

M8-0420LS, Double-Balanced 4 - 20 GHz Mixer - M8-0420LS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details
MT3A-0113HPA, Two-Tone-Terminator Mixer/LO-Amplifier - MT3A-0113HPA - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type mixers
RF 1000 to 13000 MHz
View Details
MM1-0312HCH-2, GaAs MMIC Double Balanced Mixer - MM1-0312HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 3000 to 12000 MHz
View Details
MM2N-0530HSM-01, GaAs MMIC Triple Balanced Mixer - MM2N-0530HSM-01 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 5000 to 30000 MHz
View Details