Crane Aerospace & Electronics Mixers DMG-10B-300

Description
Package Type | Surface Mount Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 25 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 600 IF Bandwidth (MHz) | 500
Request a Quote
Description
Package Type | Surface Mount Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 25 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 600 IF Bandwidth (MHz) | 500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMG-10B-300 is a double balanced mixer designed for RF and LO frequencies from 10 to 600 MHz, with a surface mount package. It requires an LO drive of +20 to +27 dBm and achieves a third order intercept point of +30 dBm. It is classified as a Class III mixer.

Datasheet Summary
Powered by GS/AI

The DMG-10B-300 is a double balanced mixer designed for RF and LO frequencies from 10 to 600 MHz, with a surface mount package. It requires an LO drive of +20 to +27 dBm and achieves a third order intercept point of +30 dBm. It is classified as a Class III mixer.

Suppliers

Company
Product
Description
Supplier Links
Mixers - DMG-10B-300 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Surface Mount Conversion Loss (dB) Max | 9 LO Drive (dBm) Norm | 25 Environmental Screening | Catalogue, Mil-screened RF LO Frequency Min (MHz) | 10 RF LO Frequency Max (MHz) | 600 IF Bandwidth (MHz) | 500
  • Package Type | Surface Mount
  • Conversion Loss (dB) Max | 9
  • LO Drive (dBm) Norm | 25
  • Environmental Screening | Catalogue, Mil-screened
  • RF LO Frequency Min (MHz) | 10
  • RF LO Frequency Max (MHz) | 600
  • IF Bandwidth (MHz) | 500
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMG-10B-300
Product Name Mixers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - DMG-2B-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 500 to 3000 MHz
View Details
Mixers - DTF-4A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 15
LO 1 to 3500 MHz
View Details
Mixers - DMG-2B-350 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Surface Mount; Surface Mount
LO Power 7 dBm; 7
LO 5 to 700 MHz
View Details
Mixers - STDB-2007 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 2000 to 12000 MHz
View Details