The NBM-10-2000 is a balanced mixer designed for RF applications including wireless, transceiver, laboratory test, and broadcast systems, operating with LO/RF frequencies from 10 to 2000 MHz and IF frequencies from 10 to 1000 MHz. It has a typical conversion loss of 10 dB, LO and RF isolation of 30 dB, LO and IF isolation of 40 dB, and IF and RF isolation of 20 dB. The LO input power is 7 dBm typical. The device is housed in a 30 × 30 × 10 mm package with SMA female connectors and operates from -20 to +70 °C, with non-operating temperatures from -40 to +85 °C.
kTB Solutions supplies balanced-mixers work from 10MHz to 110GHz. Our balanced-mixers are widely used in many applications.
Features:
Applications:
Balanced Mixers Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Mixers |
| Product Number | NBM-10-2000 |
| Product Name | Balanced Mixers |
| RF | 10 to 2000 MHz |
| LO | 10 to 2000 MHz |
| IF | 10 to 1000 MHz |