Rochester Electronics RF Mixers - MAX2537EGI MAX2537EGI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881383-MAX2537EGI Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881383-MAX2537EGI Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - MAX2537EGI - 881383-MAX2537EGI - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - MAX2537EGI
881383-MAX2537EGI
RF Mixers - MAX2537EGI 881383-MAX2537EGI
Manufacturer: Maxim Integrated Win Source Part Number: 881383-MAX2537EGI Series: * Features: RF Mixer IC Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881383-MAX2537EGI
Series: *
Features: RF Mixer IC
Package: Bulk
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 881383-MAX2537EGI
Product Name RF Mixers - MAX2537EGI
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MAC-42+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 1000 to 4200 MHz
View Details
2 suppliers
Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details
200-5000 MHz Single Downconversion Mixer - SKY73049-350LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 16-pin
RF 200 to 5000 MHz
IF 50 MHz
View Details
6 suppliers