Qorvo 8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter QPC2110

Description
The Qorvo QPC2110 is a packaged SOI 6-bit phase shifter. It operates over 8 – 11.5 GHz while providing 360° of phase coverage with a LSB of 5.625. The QPC2110 offers an exceptional RMS phase error of <3 degrees and amplitude error of <0.4 dB over most of the operational band. With other equally impressive small signal and linearity characteristics, the QPC2110 delivers superior performance for your X-band phased array applications. Housed in a small 2 x 2 mm plastic overmold QFN package, DC blocked on both ports with bi-directional operation and the use of positive only control logic, the QPC2110 supports ease of use for simple system integration. Low DC power consumption also provides the system designer more flexibility in the overall power management of the system.
Request a Quote Datasheet
Description
The Qorvo QPC2110 is a packaged SOI 6-bit phase shifter. It operates over 8 – 11.5 GHz while providing 360° of phase coverage with a LSB of 5.625. The QPC2110 offers an exceptional RMS phase error of <3 degrees and amplitude error of <0.4 dB over most of the operational band. With other equally impressive small signal and linearity characteristics, the QPC2110 delivers superior performance for your X-band phased array applications. Housed in a small 2 x 2 mm plastic overmold QFN package, DC blocked on both ports with bi-directional operation and the use of positive only control logic, the QPC2110 supports ease of use for simple system integration. Low DC power consumption also provides the system designer more flexibility in the overall power management of the system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Greensboro, NC, United States
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter
QPC2110
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter QPC2110
The Qorvo QPC2110 is a packaged SOI 6-bit phase shifter. It operates over 8 – 11.5 GHz while providing 360° of phase coverage with a LSB of 5.625. The QPC2110 offers an exceptional RMS phase error of <3 degrees and amplitude error of <0.4 dB over most of the operational band. With other equally impressive small signal and linearity characteristics, the QPC2110 delivers superior performance for your X-band phased array applications. Housed in a small 2 x 2 mm plastic overmold QFN package, DC blocked on both ports with bi-directional operation and the use of positive only control logic, the QPC2110 supports ease of use for simple system integration. Low DC power consumption also provides the system designer more flexibility in the overall power management of the system.

The Qorvo QPC2110 is a packaged SOI 6-bit phase shifter. It operates over 8 – 11.5 GHz while providing 360° of phase coverage with a LSB of 5.625. The QPC2110 offers an exceptional RMS phase error of <3 degrees and amplitude error of <0.4 dB over most of the operational band. With other equally impressive small signal and linearity characteristics, the QPC2110 delivers superior performance for your X-band phased array applications.
Housed in a small 2 x 2 mm plastic overmold QFN package, DC blocked on both ports with bi-directional operation and the use of positive only control logic, the QPC2110 supports ease of use for simple system integration. Low DC power consumption also provides the system designer more flexibility in the overall power management of the system.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Phase Shifters
Product Number QPC2110
Product Name 8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

3 - 6 GHz 5-Bit Digital Phase Shifter - CMD174P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
View Details
2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details