The KBM9240300 is a 4x4 Butler Matrix for microwave beamforming and testing applications in the 24-30 GHz range. It features 2.4 mm female connectors, insertion loss under 11 dB, maximum phase imbalance of ±15 degrees, maximum amplitude imbalance of ±1.3 dB, minimum isolation of 12 dB, and maximum VSWR of 1.9 at any port. The phase relationships between inputs and outputs are defined by a fixed table with 0°, 90°, 180°, and -90° shifts.
The NEW KRYTAR 4×4 Butler Matrix family uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz, a KRYTAR Butler Matrix is the ideal choice for
antenna array beamforming, 5G NR (New Radio) testing, mm Wave testing, MIMO testing, multipath simulation and performance evaluation, and many other applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Phase Shifters |
| Product Number | KBM9240300 |
| Product Name | Butler Matrix |
| Phase Shifter Type | Digital |
| Frequency Range | 24000 to 30000 MHz |
| Phase Shift Range | 90-deg; 180-deg |
| Insertion Loss | 11 dB |