55-gallon open-head UN-rated steel drum designed for safe storage and transport of hazardous solids and liquids, with a 20-gauge steel body, lid, and bottom, and a 12-gauge bolt ring closure. Certified to UN1A2/X400/S for solids (max 400 kg gross mass) and UN1A2/Y1.8/150 for liquids (specific gravity up to 1.8, hydrostatic pressure 150 kPa). Features a 2" and 0.75" NPT bung, EPDM gasket, and external dimensions of 23.5" diameter by 35" height, weighing 47 lbs. Available lined or unlined, with optional phenolic/epoxy lining for aggressive chemicals.
55 gal. UN1A2/X400/S, UN1A2/Y1.8/150 1.1/1.1/1.1 mm
Tough, UN Rated 55-gallon open top steel drums are made for hazardous solids or liquids, so you can rely on them to deliver safety and compliance.
| New Pig Corporation | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | DRM1973 |
| Product Name | 55-Gallon Open-Head UN Rated Steel Drum with Bungs |
| Container Type | Drum or Barrel |