EVA shell case series for protective carrying of delicate equipment, featuring a zipper-type soft design with a handle and selectable sizes: SC17-13-6, SC22-17-10, SC28-21-11, and SC35-25-16. Each model is available with or without pre-cubed polyurethane foam foam with 10mm pitch (11.8mm for SC35-25-16S), offering customizable internal storage. External dimensions range from 170×130×60mm to 345×250×155mm, with weights from 138g to 775g depending on foam inclusion. The SC28-21-11 and SC35-25-16 models include a D-ring for optional shoulder strap attachment. Polyester case body, TPE-PP handle, and optional inkjet printing or foam customization are standard features.
Economical zipper type soft carrying case with handle.
Selectable in 4 different sizes, with each model available with, and without internal foam.
Pre-cubed sponge foam allows for a stronger protection of the stored equipment.
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Foam customization and exterior inkjet printing are available.
*SC28-21-11□ and SC32-25-16□ models comes with a D-ring which SB1250 (optional) shoulder strap can be attached.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | SC series |
| Product Name | EVA SHELL CASE |
| Material | Polyester • EVA |