RS Components, Ltd.
Anti Static Packaging
1252358
Description
Black Tubing 76mm x 152m
Request a Quote
Email Supplier
Description
Black Tubing 76mm x 152m
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Number
|
1252358 |
|
Product Name
|
Anti Static Packaging |
|
Features
|
ESD
|
Unlock Full Specs
to access all available technical data
Similar Products
Container Type
Bag
Height
15.98 inch (406 mm)
Width
15.98 inch (406 mm)
View Details
Material
Glass; Plastic; Glass Filled Polyamide 66
Height
5.67 inch (144 mm)
Length
5.67 inch (144 mm)
View Details
Material
Aluminum; Aluminium
Height
1.18 inch (30 mm)
Length
1.57 inch (40 mm)
View Details
Container Type
Bag
Height
5.98 inch (152 mm)
Width
5.98 inch (152 mm)
View Details