RS Components, Ltd. Laptop Bags 1811168

Description
Wenger 601468 Laptop Case
Request a Quote
Description
Wenger 601468 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 1811168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
1811168
Laptop Bags 1811168
Wenger 601468 Laptop Case

Wenger 601468 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1811168
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 9181173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 11.5 inch (292 mm)
View Details
Anti Static Packaging - 4849073 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 6.1 inch (155 mm)
View Details
Anti Static Packaging - 1908436 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 9.45 inch (240 mm)
Length 9.45 inch (240 mm)
View Details