DRM1059 is a 55-gallon (208.2 L), straight-sided, open-head plastic drum made of high-density polyethylene for storage and transport of solid hazardous materials. It has external dimensions of 23 inches in diameter by 37 inches in height (58 cm x 94 cm), a wall thickness of .135 inches, and a maximum temperature limit of 160°F (71°C). The drum features ribs for added strength, a quick-release lever lock band capable of being wire sealed, and is UN certified to UN1H2/X200/S and UN1H2/Y250/S standards. It weighs 24 pounds (10.9 kg), is FDA compliant, unlined, and colored blue.
55 gal. UN1H2/X200/S, UN1H2/Y250/S .135"
Straight sidewall, UN Rated open-top drum has ribs for extra strength and allows broader use of drum grabs and other equipment.
| New Pig Corporation | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | DRM1059 |
| Product Name | Straight-Sided Open-Head UN Rated Poly Drum |
| Container Type | Drum or Barrel |