ABSOPULSE Electronics Ltd. 300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter RSI 300-D3 (IP66)

Description
Packaged in waterproof IP66 enclosure EN50155 input ranges For train and mobile applications Internal module ruggedized and conformal coated Rugged, field-proven design Full electronic protection This railway quality DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power, with pure sign wave output voltage. The units are packaged in waterproof, robust die cast aluminum IP66 enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for increased immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available. An industrial version of this design which is suitable for other transportation, mining, marine, oilrigs, military and other harsh environments is also available.
Request a Quote
Description
Packaged in waterproof IP66 enclosure EN50155 input ranges For train and mobile applications Internal module ruggedized and conformal coated Rugged, field-proven design Full electronic protection This railway quality DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power, with pure sign wave output voltage. The units are packaged in waterproof, robust die cast aluminum IP66 enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for increased immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available. An industrial version of this design which is suitable for other transportation, mining, marine, oilrigs, military and other harsh environments is also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter
RSI 300-D3 (IP66)
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter RSI 300-D3 (IP66)
Packaged in waterproof IP66 enclosure EN50155 input ranges For train and mobile applications Internal module ruggedized and conformal coated Rugged, field-proven design Full electronic protection This railway quality DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power, with pure sign wave output voltage. The units are packaged in waterproof, robust die cast aluminum IP66 enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for increased immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available. An industrial version of this design which is suitable for other transportation, mining, marine, oilrigs, military and other harsh environments is also available.
  • Packaged in waterproof IP66 enclosure
  • EN50155 input ranges
  • For train and mobile applications
  • Internal module ruggedized and conformal coated
  • Rugged, field-proven design
  • Full electronic protection

This railway quality DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate the required output power, with pure sign wave output voltage. The units are packaged in waterproof, robust die cast aluminum IP66 enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for increased immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available. An industrial version of this design which is suitable for other transportation, mining, marine, oilrigs, military and other harsh environments is also available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number RSI 300-D3 (IP66)
Product Name 300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details