The QPDF-600 Series is a 600W single-output enclosed frame power supply with active PFC, designed for universal AC input ranging from 90VAC to 264VAC and DC input from 127VDC to 370VDC. It features built-in fan speed control, inrush current limiting (<20A), and remote sense capability, with protections including over-load, over-voltage, over-temperature, and short-circuit. The unit is housed in a 1U low-profile case measuring 218x116.5x41mm and uses forced air cooling with an integrated DC fan. Efficiency ranges from 88% to 90% depending on output voltage, and power factor exceeds 0.96 at 230VAC and 0.98 at 115VAC. It meets IEC 60950-1, UL60950-1, and EN60950-1 safety standards, complies with EN55022 Class B EMI and EN61000-3-2 Class D harmonic standards, and supports an operating temperature range of -30°C to 70°C. MTBF exceeds 200,000 hours at 25°C full load.
600W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.96
Built in Fan Speed Control
Built in AC inrush Current Limiting Circuit (<20A)
Built in Constant Current Limiting Circuit
Built in Remote Sense Function
High Efficiency, and High Reliability
Output Protections: OLP/OVP/OTP/SCP
1U Low Profile, 41mm
100% full burn-in test
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QPDF-600 Series |
| Product Name | 600W Enclosed Frame Power Supply w/ PFC, Single Output |
| Type | Computer Power Supply |
| Features | Power Factor Correction |
| DC Output Voltage | 12.0 to 48.0 volts |