AMETEK Programmable Power DC Power Supply LH35-10

Description
The LH35-10 is a 350 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-10A Power: 350W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LH35-10 is a DC power supply designed for benchtop and portable applications. The LH35-10 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.
Datasheet
Description
The LH35-10 is a 350 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-10A Power: 350W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LH35-10 is a DC power supply designed for benchtop and portable applications. The LH35-10 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LH35-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LH35-10
DC Power Supply LH35-10
The LH35-10 is a 350 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-10A Power: 350W Constant Voltage/Constant Current Operation Series/Parallel Operation 3½ Digit LED Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz The LH35-10 is a DC power supply designed for benchtop and portable applications. The LH35-10 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.

The LH35-10 is a 350 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-10A
  • Power: 350W
  • Constant Voltage/Constant Current Operation
  • Series/Parallel Operation
  • 3½ Digit LED
  • Universal AC Input: The AC input is externally switch-selectable for 100V/120V/220V/240V at 50/60 Hz

The LH35-10 is a DC power supply designed for benchtop and portable applications. The LH35-10 may be used as either voltage sources or current sources. Features such as isolated outputs, series/parallel operation, and tracking operation provide the flexibility for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LH35-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DCS80-13E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details