ABSOPULSE Electronics Ltd. 3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply HTP 300-FX

Description
Rugged industrial quality 3- Phase input Cooling by conduction/convectio nn Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input generates up to 300W output power, depending on output voltage required. The unit utilizes field proven HTP 500 design topology with a track record in numerous applications. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
Rugged industrial quality 3- Phase input Cooling by conduction/convectio nn Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input generates up to 300W output power, depending on output voltage required. The unit utilizes field proven HTP 500 design topology with a track record in numerous applications. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply
HTP 300-FX
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply HTP 300-FX
Rugged industrial quality 3- Phase input Cooling by conduction/convectio nn Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input generates up to 300W output power, depending on output voltage required. The unit utilizes field proven HTP 500 design topology with a track record in numerous applications. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
  • Rugged industrial quality
  • 3- Phase input
  • Cooling by conduction/convectionn
  • Full electronic protection
  • Field-proven design topology

This rugged, industrial quality AC-DC power supply with 3-phase input generates up to 300W output power, depending on output voltage required. The unit utilizes field proven HTP 500 design topology with a track record in numerous applications. Cooling is by conduction via baseplate. Additional cooling is achieved by natural convection through the cooling slots. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number HTP 300-FX
Product Name 3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, EN62368-1, EN55032 Class A with Margins, IEC 61373 Cat 1 A&B
DC Output Voltage 24.0 to 125.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details