Biamp Systems, Ltd. Two-way, Full-range Loudspeaker System V2-1596

Description
The V2-1596 model is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the V2-1596 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90° x 60° horn patterns make the V2-1596 useful for applications requiring tight, controlled coverage such as in acoustically reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware from Community, or it may be installed using a third-party mounting device. The V2-1596 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community’s exclusive DYNA-TECH™ driver protection circuitry, the V2-1596 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The V2-1596 model is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the V2-1596 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90° x 60° horn patterns make the V2-1596 useful for applications requiring tight, controlled coverage such as in acoustically reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware from Community, or it may be installed using a third-party mounting device. The V2-1596 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community’s exclusive DYNA-TECH™ driver protection circuitry, the V2-1596 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way, Full-range Loudspeaker System - V2-1596 - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way, Full-range Loudspeaker System
V2-1596
Two-way, Full-range Loudspeaker System V2-1596
The V2-1596 model is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the V2-1596 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90° x 60° horn patterns make the V2-1596 useful for applications requiring tight, controlled coverage such as in acoustically reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware from Community, or it may be installed using a third-party mounting device. The V2-1596 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community’s exclusive DYNA-TECH™ driver protection circuitry, the V2-1596 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The V2-1596 model is a two-way, full-range loudspeaker system suitable for use in a wide spectrum of fixed installations. Extremely powerful with a clear, low distortion sonic quality, the V2-1596 is ideal for applications such as contemporary worship services, music and dance clubs, and theatrical sound reinforcement. Its trapezoidal design allows it to be clustered with like units, forming powerful arrays. The 90° x 60° horn patterns make the V2-1596 useful for applications requiring tight, controlled coverage such as in acoustically reflective rooms, particularly those that are deeper than they are wide.

The enclosure may be suspended from its M10 threaded rigging points using a variety of optional hardware from Community, or it may be installed using a third-party mounting device. The V2-1596 provides extended high frequency response, low distortion output, authoritative bass, and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community’s exclusive DYNA-TECH™ driver protection circuitry, the V2-1596 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number V2-1596
Product Name Two-way, Full-range Loudspeaker System
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Sound Masker - DS2500 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details