RS Components, Ltd. Speaker Drivers 4318608

Description
Visaton SC 5.9 ND 4 OHM Speaker Driver
Request a Quote
Description
Visaton SC 5.9 ND 4 OHM Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 4318608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
4318608
Speaker Drivers 4318608
Visaton SC 5.9 ND 4 OHM Speaker Driver

Visaton SC 5.9 ND 4 OHM Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 4318608
Product Name Speaker Drivers
Size 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details