Biamp Systems, Ltd. Loudspeaker System ENT203

Description
The smallest member of the ENTASYS 200 family, the ENT203 is an excellent choice when sonic clarity and predictable directional control are required from a diminutive and unobtrusive loudspeaker system. Typical applications include music and speech reinforcement for small houses of worship, hotel meeting rooms, transit stations, background and foreground music for hotels, resorts and themed attractions, and much more. Additionally, the ENT203 complements and supports larger loudspeakers when used for delay fill or area fill, particularly in reverberant environments where controlled directivity is vital for intelligibility. The ENT203 employs three high-power LF cone drivers and one Community CRE (Compact Ribbon Emulator) HF tweeter array in a two-way, single-amped configuration. All ENTASYS 200 models are available in standard black or white finishes, include selectable low impedance or 70/100-volt operation, a rugged pan-tilt mounting bracket and a permanently mounted safety eyebolt. The paintable enclosures share a 4-5/8-inch wide by 7-1/2-inch deep “teardrop” footprint. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The smallest member of the ENTASYS 200 family, the ENT203 is an excellent choice when sonic clarity and predictable directional control are required from a diminutive and unobtrusive loudspeaker system. Typical applications include music and speech reinforcement for small houses of worship, hotel meeting rooms, transit stations, background and foreground music for hotels, resorts and themed attractions, and much more. Additionally, the ENT203 complements and supports larger loudspeakers when used for delay fill or area fill, particularly in reverberant environments where controlled directivity is vital for intelligibility. The ENT203 employs three high-power LF cone drivers and one Community CRE (Compact Ribbon Emulator) HF tweeter array in a two-way, single-amped configuration. All ENTASYS 200 models are available in standard black or white finishes, include selectable low impedance or 70/100-volt operation, a rugged pan-tilt mounting bracket and a permanently mounted safety eyebolt. The paintable enclosures share a 4-5/8-inch wide by 7-1/2-inch deep “teardrop” footprint. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker System - ENT203 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker System
ENT203
Loudspeaker System ENT203
The smallest member of the ENTASYS 200 family, the ENT203 is an excellent choice when sonic clarity and predictable directional control are required from a diminutive and unobtrusive loudspeaker system. Typical applications include music and speech reinforcement for small houses of worship, hotel meeting rooms, transit stations, background and foreground music for hotels, resorts and themed attractions, and much more. Additionally, the ENT203 complements and supports larger loudspeakers when used for delay fill or area fill, particularly in reverberant environments where controlled directivity is vital for intelligibility. The ENT203 employs three high-power LF cone drivers and one Community CRE (Compact Ribbon Emulator) HF tweeter array in a two-way, single-amped configuration. All ENTASYS 200 models are available in standard black or white finishes, include selectable low impedance or 70/100-volt operation, a rugged pan-tilt mounting bracket and a permanently mounted safety eyebolt. The paintable enclosures share a 4-5/8-inch wide by 7-1/2-inch deep “teardrop” footprint. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The smallest member of the ENTASYS 200 family, the ENT203 is an excellent choice when sonic clarity and predictable directional control are required from a diminutive and unobtrusive loudspeaker system. Typical applications include music and speech reinforcement for small houses of worship, hotel meeting rooms, transit stations, background and foreground music for hotels, resorts and themed attractions, and much more. Additionally, the ENT203 complements and supports larger loudspeakers when used for delay fill or area fill, particularly in reverberant environments where controlled directivity is vital for intelligibility. The ENT203 employs three high-power LF cone drivers and one Community CRE (Compact Ribbon Emulator) HF tweeter array in a two-way, single-amped configuration.

All ENTASYS 200 models are available in standard black or white finishes, include selectable low impedance or 70/100-volt operation, a rugged pan-tilt mounting bracket and a permanently mounted safety eyebolt. The paintable enclosures share a 4-5/8-inch wide by 7-1/2-inch deep “teardrop” footprint.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number ENT203
Product Name Loudspeaker System
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Surface Mount Loudspeakers - DS8 - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details