RS Components, Ltd. Speaker Drivers 1812070

Description
Visaton SL 87 XA, 4 ohm Speaker Driver
Request a Quote
Description
Visaton SL 87 XA, 4 ohm Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 1812070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
1812070
Speaker Drivers 1812070
Visaton SL 87 XA, 4 ohm Speaker Driver

Visaton SL 87 XA, 4 ohm Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1812070
Product Name Speaker Drivers
Size 3.37 inch (86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details